EN
  • EN
  • DE

RH03AECE4X

Part No RH03AECE4X
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294450-RH03AECE4X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH03AECE4X CAD Model

Description

The RH03AECE4X is a rotary potentiometer manufactured by ALPS Electric. These potentiometers are electromechanical components used to provide variable resistance within a circuit. This specific model, part of the RH03A series, is designed for applications requiring precise adjustment and control.

Applications

  • Audio Equipment: Volume control in amplifiers, mixers, and audio interfaces.
  • Test and Measurement Instruments: Fine-tuning adjustments in oscilloscopes, signal generators, and multimeters.
  • Industrial Control Systems: Position feedback and control in robotics and automation equipment.
  • Consumer Electronics: Level adjustments in various electronic devices such as speakers and media players.
  • Automotive Electronics: Controlling functions in vehicle systems, such as interior lighting and audio levels.

Features

  • Rotary Type: Provides continuous resistance adjustment through rotational movement.
  • Compact Design: Allows for integration into small and densely populated electronic devices.
  • Carbon Film Element: Offers a balance of performance, cost, and reliability.
  • Long Life: Designed to withstand a high number of rotational cycles.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Precise Control: Allows for accurate and repeatable adjustment of circuit parameters.
  • Easy to Use: Simple and intuitive operation for end-users.
  • Reliable Performance: Ensures consistent operation over the device's lifespan.
  • Cost-Effective: Provides good performance at a reasonable price point.
  • Wide Application Range: Suitable for a variety of electronic devices and systems.

Additional Details

While specific resistance values vary within the RH03A series, they commonly range from 1kΩ to 1MΩ. The rotational life is typically rated for several thousand cycles. The operating temperature is typically between -10°C to +70°C. Datasheet specifics should be consulted for exact electrical and mechanical characteristics to determine exact specs for this product. The case material is likely a durable plastic.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess