EN
  • EN
  • DE

RH02B1CJ3X-2.2K

Part No RH02B1CJ3X-2.2K
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 294406-RH02B1CJ3X-2.2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH02B1CJ3X-2.2K CAD Model

Description

The RH02B1CJ3X-2.2K is a rotary encoder manufactured by ALPS Electric, an electromechanical component used to convert mechanical rotation into an electrical signal. This specific model likely includes a resistance value of 2.2K Ohms, indicating its use for providing a variable resistance output based on the degree of rotation. Rotary encoders are used for precise control and feedback in a variety of applications.

Applications

  • Audio Equipment: Used for precise volume control, equalizer adjustments, and effects parameter settings in mixing consoles, amplifiers, and synthesizers.
  • Industrial Control Panels: Implemented in machinery and equipment interfaces for adjusting parameters such as speed, temperature, and position.
  • Automotive Electronics: Found in car stereos and navigation systems for menu navigation, volume control, and other user interface functions.
  • Medical Devices: Employed in medical equipment for setting precise parameters and adjustments during procedures.
  • Robotics: Provides feedback for precise joint control and movement in robotic arms and automated systems.

Features

  • Variable Resistance Output: Provides a changing resistance value proportional to the degree of rotation.
  • Compact Design: Suitable for applications with limited space.
  • High Reliability: Designed to withstand frequent use and harsh environments.
  • Precise Control: Offers accurate adjustment and control of parameters.
  • Long Rotational Life: Ensures durability and longevity of the component.

Benefits

  • Smooth and Intuitive Control: Provides a user-friendly interface for adjustments and settings.
  • Precise Parameter Adjustment: Enables accurate control and fine-tuning of various system parameters.
  • Reliable Operation: Ensures consistent performance over an extended period.
  • Easy Integration: Can be easily incorporated into existing systems due to its compact size and standard interface.
  • Improved System Performance: Allows for optimized control and more efficient system operation.

Additional Details

The specific technical details for the RH02B1CJ3X-2.2K, including the total resistance value, rotational torque, and operating temperature range, should be verified by consulting the official ALPS Electric datasheet. The datasheet will provide critical information required for proper integration and optimal performance. It's important to note that the 2.2K designation indicates a resistance value, making this encoder suitable for applications requiring a variable resistance output, such as voltage dividers or rheostats in control circuits.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess