EN
  • EN
  • DE

PTMBL1A

Part No PTMBL1A
Manufacturer ALPS Electric
Catalog OEM Parts (O - R)
Description 58MM, Super Slim Size, Easy Loading, Vertical, W/o Thermistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Mount Vertical
Operating Supply Voltage 5.5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1086307-PTMBL1A
Categories OEM Parts(O-R)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTMBL1A CAD Model

Description

The PTMBL1A is a tactile switch manufactured by ALPS Electric. It's designed for momentary contact applications in various electronic devices. These switches are typically used for user input and control functions.

Applications

  • Automotive electronics: Used in car audio systems, navigation systems, and dashboard controls.
  • Consumer electronics: Found in remote controls, gaming consoles, and audio/video equipment.
  • Industrial equipment: Incorporated into control panels, testing equipment, and other industrial machinery.
  • Medical devices: Used in medical instruments and control systems requiring reliable switching.
  • Office equipment: Employed in printers, copiers, and other office automation devices.

Features

  • Tactile feedback: Provides a distinct click sensation upon actuation, indicating successful switch closure.
  • Compact size: Space-saving design allows for integration into densely populated circuit boards.
  • Surface mount technology (SMT): Designed for automated assembly using SMT processes.
  • High reliability: Constructed with durable materials for long-lasting performance.
  • Low profile: Minimal height above the PCB surface.

Benefits

  • Improved user experience: Tactile feedback provides clear confirmation of switch activation.
  • Reduced assembly costs: SMT compatibility allows for automated assembly, reducing labor costs.
  • Increased product lifespan: High reliability ensures long-term performance and reduces the need for replacements.
  • Space saving: Compact size allows for integration into smaller devices.
  • Consistent performance: Provides reliable and consistent switching performance over time.

Technical Specifications (Typical): Typical specifications for the PTMBL1A include operating force (e.g., 1.6 N), travel distance (e.g., 0.25 mm), contact resistance (e.g., 100 mΩ), and operating temperature range (e.g., -25°C to +70°C). The switch also has a specified life cycle (e.g., 100,000 cycles). Consult the ALPS Electric datasheet for precise specifications.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess