EN
  • EN
  • DE

EC11E15244KQ

Part No EC11E15244KQ
Manufacturer ALPS Electric
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822214-EC11E15244KQ
Ultra Librarian 3D Model Ultra Librarian EC11E15244KQ CAD Model

Description

The EC11E15244KQ is a rotary encoder manufactured by ALPS Electric. It is used to convert rotational mechanical input into an electrical signal, commonly used for volume control, menu navigation, and other adjustment functions in electronic devices.

Applications

  • Audio Equipment: Volume control in stereos, amplifiers, and mixing consoles.
  • Navigation Systems: Menu selection and scrolling in car navigation systems.
  • Consumer Electronics: Adjustment controls in televisions, DVD players, and other home entertainment devices.
  • Industrial Equipment: Parameter adjustment in machinery and control panels.
  • Medical Devices: Precise control adjustments in medical equipment.

Features

  • Rotary Input: Converts rotational motion into electrical pulses.
  • Compact Design: Suitable for space-constrained applications.
  • Long Life: Designed for extended use and reliability.
  • Quadrature Output: Provides A and B phase signals for direction detection.
  • Detent Option: Provides tactile feedback for precise adjustment.

Benefits

  • Precise Control: Enables accurate and repeatable adjustments.
  • User-Friendly Interface: Provides a tactile and intuitive user experience.
  • Durable Construction: Ensures reliable performance over a long lifespan.
  • Versatile Applications: Suitable for a wide range of electronic devices.
  • Easy Integration: Simple electrical interface for straightforward incorporation into designs.

Additional Details

The EC11E15244KQ features a shaft style designed for easy integration with knobs or dials. It offers a defined number of detents per rotation, providing tactile feedback to the user. The quadrature output signals allow for precise determination of the direction and speed of rotation. It is typically mounted directly on a PCB and is available in various shaft lengths and configurations to meet specific application requirements. The device is designed to withstand typical environmental conditions encountered in consumer and industrial electronics. The operating life is specified for a certain number of rotational cycles, ensuring long-term reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess