EN
  • EN
  • DE

VMF19

Part No VMF19
Manufacturer Alpha Wire
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103942-VMF19
Categories OEM Parts(T-Z)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VMF19 CAD Model

Description

The VMF19 is a versatile multi-conductor cable manufactured by Alpha Wire. It's designed for a wide range of applications where reliable signal or power transmission is crucial within electronic systems. Its construction emphasizes flexibility, durability, and consistent electrical performance.

Applications:

  • Industrial Automation: Used in control systems, sensor connections, and data transmission within automated machinery.
  • Robotics: Provides flexible and reliable wiring for robotic arms and other moving parts.
  • Instrumentation: Suitable for connecting measuring devices, sensors, and data acquisition systems.
  • Medical Equipment: Used in various medical devices requiring reliable and flexible cable solutions.
  • Aerospace: Applications in aircraft systems for signal and power transmission, where weight and reliability are paramount.

Features:

  • Multi-Conductor Design: Contains multiple conductors for simultaneous transmission of power and signals.
  • Stranded Conductors: Stranded conductors provide excellent flexibility and resistance to fatigue from bending.
  • PVC Insulation: PVC insulation offers good electrical properties, abrasion resistance, and chemical resistance.
  • Overall Shielding (Potentially): Depending on the specific VMF19 configuration, it may include shielding (e.g., braid or foil) to minimize electromagnetic interference (EMI). Verify specific datasheet.
  • Variety of Gauge Sizes: Available in a range of conductor gauge sizes to accommodate different current and voltage requirements.

Benefits:

  • Reliable Signal Transmission: Ensures accurate and consistent signal transmission due to high-quality conductors and insulation.
  • Flexibility and Durability: The stranded conductors and PVC jacket allow for repeated bending and flexing without compromising performance.
  • EMI Protection (If Shielded): Reduces the impact of external electromagnetic fields, ensuring signal integrity.
  • Easy Termination: Designed for easy stripping and termination, simplifying installation.
  • Long Service Life: High-quality materials and construction provide a long and reliable service life in demanding applications.

Technical Specifications (General):

While the exact specifications vary based on the specific VMF19 configuration (number of conductors, gauge size, shielding), general characteristics include:

  • Conductor Material: Typically tinned copper.
  • Insulation Material: PVC (Polyvinyl Chloride).
  • Voltage Rating: Typically 300V or 600V, depending on the specific model.
  • Temperature Rating: Typically -20°C to +80°C. Check the specific datasheet.
  • Shielding (If applicable): Braid or foil shield (e.g., aluminum/mylar).

Always refer to the specific Alpha Wire datasheet for the VMF19 configuration you are using to confirm the exact specifications and ratings.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess