EN
  • EN
  • DE

AS106-59

Part No AS106-59
Manufacturer Alpha Wire
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986254-AS106-59
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS106-59 CAD Model

Description

The Alpha Wire AS106-59 is a versatile and reliable hook-up wire designed for a wide range of electrical and electronic applications. Known for its durable construction and excellent performance characteristics, this wire ensures secure and consistent connections in various environments. It's part of Alpha Wire's extensive catalog of high-quality wire and cable solutions.

Applications

  • Internal wiring of electronic equipment
  • Panel wiring in control systems
  • Wiring harnesses for appliances
  • Interconnecting circuits on printed circuit boards (PCBs)
  • General purpose hook-up applications

Features

  • Conductor: Tinned copper conductor for excellent conductivity and corrosion resistance.
  • Insulation: PVC (Polyvinyl Chloride) insulation provides flexibility and resistance to abrasion, chemicals, and moisture.
  • Voltage Rating: Typically rated for 300V or 600V depending on the specific gauge, ensuring safety in various applications.
  • Temperature Rating: Usually rated for -20°C to +80°C, suitable for a broad range of operating temperatures.
  • Flame Retardant: Self-extinguishing PVC material enhances safety by preventing the spread of fire.
  • Color-Coded: Available in various colors for easy circuit identification.

Benefits

  • Reliable Performance: The tinned copper conductor ensures consistent and reliable signal transmission.
  • Durability: The PVC insulation offers excellent protection against physical and environmental damage, extending the wire's lifespan.
  • Ease of Use: Flexible construction allows for easy routing and termination, simplifying installation processes.
  • Safety: Flame retardant properties minimize the risk of fire hazards, enhancing overall safety.
  • Versatility: Suitable for a wide range of applications due to its excellent electrical and physical characteristics.
  • Cost-Effective: Provides a balance of performance and affordability, making it an economical choice for various wiring needs.

Additional Details

The AS106-59 hook-up wire is available in various gauges and colors to meet specific application requirements. It conforms to industry standards such as UL and CSA, ensuring compliance and safety. Proper stripping and termination techniques should be followed to ensure optimal performance and reliability. The PVC insulation is resistant to many common chemicals, but specific chemical compatibility should be verified for demanding environments.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess