Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Package Spool
Cable Type Multi-Pair
Number of Conductors 12 (6 Pair Twisted)
Wire Gauge 24 AWG
Conductor Strand 7/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.464" (11.79mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Slate
Ratings UL Style 2493
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 75°C
Jacket (Insulation) Thickness 0.0480" (1.219mm)
Conductor Insulation Foam Polypropylene (FPP)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 6320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 6320 SL001-ND,6320SL001
Standard Package 1
Win Source Part Number 1039630-6320 SL001
Ultra Librarian 3D Model Ultra Librarian 6320 SL001 CAD Model

Description

The Alpha Wire 1039630-6320 SL001 is a multi-pair cable that has 12 conductors (6 pair twisted).

  • Product Name: Alpha Wire 1039630-6320 SL001
  • Type: Multi-Pair Cable
  • Number of Conductors: 12 (6 pair twisted)
  • Wire Gauge: 24 AWG
  • Voltage Rating: 300 V
  • Length: 1000.0' (304.8m)
  • Shield Material: Aluminum; Copper, Tinned
  • Conductor Strand: 7/32
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Shield Type: Foil, Braid
  • Jacket Color: Slate
  • Conductor Insulation: Foam Polypropylene (FPP)
  • Jacket (Insulation) Thickness: 0.0480" (1.219mm)
  • Shield Coverage: 100%, 65%
  • Cable Rating: UL Style 2493
  • Operating Temperature Range: -20°C ~ 75°C
  • Alternative Parts (Cross-Reference): 6321 SL005, 6321 SL002, 6321 SL0016320-SL001, 6320SL001

You May Also Be Interested in

Remington Industries
#16X4 GPT TRAILER CBL W JKT 1' / 4 Conductor Trailer Cable Cable Black 16 AWG 1.00' (0.30m)
Need more? Email Us
ECAD model for TRC1604P-0-469X-1
Alpha Wire
2 (1 Pair Twisted) Conductor Multi-Pair Cable Black 18 AWG 1000.0' (304.8m)
Need more? Email Us
ECAD model for M9508010 BK001
General Cable/Carol Brand
CABLE 2COND 20AWG NAT SHLD 1000'
Need more? Email Us
ECAD model for C3320.30.86
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
Belden Inc.
CABLE 7CON 22AWG BLUE SHLD 1000'
Need more? Email Us
ECAD model for 8883MN 0061000
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
ECAD model for 55PC0141-24-2/5/6/9
TE Connectivity
Need more? Email Us
ECAD model for 55/4322-10-2/6-6L-CS2582
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000
Belden Inc.
CABLE 25COND 24AWG CHROME 1000'
Need more? Email Us
ECAD model for 9937 0601000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention