The 5100/70C-SLATE-1000 is a multi-conductor control cable manufactured by Alpha Wire. It features tinned copper conductors, PVC insulation, and a slate-colored PVC jacket. This cable is designed for various control and instrumentation applications where reliable signal transmission and physical protection are required. The 1000 designation likely refers to a 1000-foot spool length.
Applications:
- Control panels
- Automation equipment
- Instrumentation circuits
- Robotics
- General purpose wiring
Features:
- Tinned copper conductors for excellent conductivity and corrosion resistance
- PVC insulation for reliable electrical performance and flexibility
- Slate-colored PVC jacket for durability and abrasion resistance
- 70°C temperature rating
- Multi-conductor configuration
Benefits:
- Provides reliable signal transmission in control and instrumentation systems
- Offers excellent flexibility for easy installation
- Resists abrasion, moisture, and chemicals for long-lasting performance
- Suitable for a wide range of industrial environments
- Reduces installation time and cost compared to using individual wires
Additional Details:
This Alpha Wire cable is constructed with multiple tinned copper conductors, which provide excellent conductivity and resist corrosion, ensuring a long service life. The PVC insulation offers good electrical properties and flexibility, allowing the cable to be easily routed through tight spaces. The slate-colored PVC jacket provides mechanical protection against abrasion, chemicals, and moisture. The 70°C temperature rating makes it suitable for use in a wide range of industrial environments. The specific number of conductors and gauge size would need to be verified with the datasheet, but control cables of this type typically range from 2 to several dozen conductors and various AWG sizes (e.g., 18 AWG, 22 AWG). The cable is designed to meet industry standards for control and instrumentation cables, ensuring compatibility and reliability. Always refer to the manufacturer's datasheet for detailed specifications and installation instructions.