Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 2
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 20 AWG
Conductor Strand 7/28
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.238" (6.05mm)
Length 100.0' (30.5m)
Jacket Color Black
Ratings ISO 10993, UL Style 20668
Features Biological Compatibility, Rip Cord
Voltage 300 V
Temperature Range - Operating -30°C ~ 90°C
Jacket (Insulation) Thickness 0.0320" (0.813mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 25054
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 25054 BK005-ND,25054BK005
Standard Package 1
Win Source Part Number 1200735-25054 BK005
Ultra Librarian 3D Model Ultra Librarian 25054 BK005 CAD Model

Description

The Xtra-Guard 2 series multi-conductor cable from Alpha Wire is a polyurethane (PU) insulated cable with a wire gauge of 20 AWG and a length of 100.0' (30.5m).

  • Series: Xtra-Guard 2
  • Insulation: Polyurethane (PU)
  • Wire Gauge: 20 AWG
  • Length: 100.0' (30.5m)
  • Voltage Rating: 300 V
  • Conductors: 4
  • Packaging: Spool
  • Jacket Color: Black
  • Temperature Range: -30°C ~ 90°C
  • Ratings: ISO 10993 and UL Style 20668

You May Also Be Interested in

Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 5110/70C SL002
General Cable/Carol Brand
CABLE 25COND 22AWG GRAY 1000'
Need more? Email Us
ECAD model for C4076A.41.10
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
Alpha Wire
Series Xm, XM1203K Black Bulk Ft 12AWG 3C Black Cond Unshielded
Need more? Email Us
ECAD model for XM1203K-BK199
HARTING
CABLE 4CON 22AWG GREEN SHLD 100M
Need more? Email Us
ECAD model for 09456000102
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
ECAD model for 8102 060100
3M
MULTI-PAIR 14COND 28AWG GRY 100'
Need more? Email Us
ECAD model for 3600G/14 100
Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
ECAD model for YM48316 0601000
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
ECAD model for 55PC6021-20-2/6-9

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention