EN
  • EN
  • DE
  • IT

TF8N50

Part No TF8N50
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750038-TF8N50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF8N50 CAD Model

Description

The TF8N50 is an N-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. It features a high breakdown voltage and low on-resistance, which makes it suitable for a wide range of high-voltage power switching applications. It is designed to provide efficient and reliable performance in demanding environments.

Applications:

  • Switch-Mode Power Supplies (SMPS): Employed in SMPS for voltage conversion and power regulation.
  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and efficiency.
  • Lighting Ballasts: Suitable for use in electronic ballasts for efficient lighting control.
  • Motor Control: Used in motor control circuits for efficient and precise motor operation.
  • Inverters: Employed in inverter circuits to convert DC power to AC power.

Features:

  • High Voltage (500V): Suitable for high-voltage applications.
  • Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient switching behavior.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Ensures ruggedness and reliability under transient conditions.

Benefits:

  • Increased Energy Efficiency: Low RDS(ON) minimizes power dissipation, leading to higher energy efficiency.
  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Improved Thermal Performance: Reduces heat generation, contributing to improved thermal management.
  • Enhanced Reliability: Avalanche rating ensures the device can withstand transient voltage spikes.
  • Simplified Circuit Design: Reduces component count.

The TF8N50 is available in a through-hole or surface-mount package, facilitating different assembly requirements. The device is RoHS compliant, ensuring it meets environmental regulations. It is particularly well-suited for applications where high voltage operation and power efficiency are critical design considerations.

Typical Electrical Characteristics: Gate-Source Voltage (VGS) +/- 30V, Drain-Source Voltage (VDS) 500V, Continuous Drain Current (ID) 8A, Pulsed Drain Current (IDM) 24A, Total Power Dissipation (PD) 60W.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess