EN
  • EN
  • DE

AOZ1320DI

Part No AOZ1320DI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817239-AOZ1320DI
Ultra Librarian 3D Model Ultra Librarian AOZ1320DI CAD Model

Description

The AOZ1320DI is a high-efficiency, simple-to-use, 4.5V to 18V, 3A synchronous buck regulator. It is ideal for a variety of applications requiring step-down conversion from a higher voltage source to a lower voltage with high efficiency.

Applications:

  • Point-of-Load (POL) converters
  • Set Top Box
  • LCD Monitors and TVs
  • Networking
  • Notebook Computers

Features:

  • 4.5V to 18V Operating Input Voltage Range
  • 3A Continuous Output Current
  • High Efficiency Synchronous Buck Regulator
  • 0.8V Internal Reference Voltage
  • Up to 93% Efficiency
  • Fixed 500 kHz Switching Frequency
  • Internal Soft Start
  • Cycle-by-Cycle Current Limit Protection
  • Short Circuit Protection
  • Over Temperature Protection
  • Under Voltage Lockout (UVLO)
  • Available in a compact DFN3x3 package

Benefits:

  • High efficiency: Reduces power dissipation and improves overall system efficiency.
  • Wide input voltage range: Suitable for a broad range of applications with varying input voltage requirements.
  • Integrated protection features: Ensures reliable operation and protects the device from damage due to fault conditions.
  • Small package size: Reduces board space requirements.
  • Simple design: Minimizes the number of external components required, simplifying the design process.

Additional Details:

The AOZ1320DI uses a constant on-time (COT) control architecture to achieve fast transient response and high efficiency. It integrates both high-side and low-side MOSFETs, minimizing external component count and reducing parasitic inductance. The device also features internal soft-start circuitry to limit inrush current during startup. The over-temperature protection (OTP) disables the device when the junction temperature exceeds a safe limit. The under-voltage lockout (UVLO) prevents the device from operating at low input voltages, ensuring proper operation.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess