EN
  • EN
  • DE

AONS21309C

Part No AONS21309C
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Description 30V P-Channel MOSFET, DFN5x6-8L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045158-AONS21309C
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AONS21309C CAD Model

Description

The AONS21309C is a MOSFET from Alpha & Omega Semiconductor, designed for efficient power management in various applications. This device features a low on-resistance and is optimized for fast switching, contributing to enhanced system performance.

Applications:

  • DC-DC Converters: Utilized in synchronous rectification to improve efficiency and reduce power losses.
  • Load Switching: Controls power to various loads in electronic systems effectively.
  • Power Management in Portable Devices: Suitable for use in battery management systems for devices like laptops and smartphones.
  • Motor Control: Applied in low-voltage motor control circuits for robotics and automation systems.
  • LED Lighting: Integrated into LED driver circuits for efficient power delivery and brightness control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • High Current Capability: Handles substantial drain current, suitable for demanding applications.
  • Fast Switching Speed: Reduces switching losses and enhances overall system performance.
  • Avalanche Rated: Offers robustness and reliability under transient conditions.
  • Logic Level Gate Drive: Compatible with logic-level signals, simplifying circuit design.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and increases energy efficiency.
  • Reduced Heat Dissipation: Lower power losses lead to less heat generation, enhancing reliability.
  • Simplified Thermal Management: Minimizing heat allows for simpler and more cost-effective cooling solutions.
  • Compact Design: Suitable for applications where space is a constraint.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.

Additional Details:

The AONS21309C is typically available in a DFN3.3x3.3 package. Key specifications include a drain-source voltage (VDS) of 30V, continuous drain current (ID) of up to 18A (depending on operating conditions), and a gate-source voltage (VGS) of ±20V. The operating junction temperature ranges from -55°C to +150°C. This MOSFET meets industry standards for performance and reliability, making it suitable for various power management applications.

The device's design emphasizes minimizing both conduction and switching losses, making it an ideal choice for applications where efficiency is critical. The logic-level gate drive simplifies integration with microcontrollers and other control circuits, reducing the need for external driver components. The avalanche rating further enhances its robustness, providing protection against voltage transients and ensuring reliable operation in demanding environments. Its compact size makes it suitable for use in space-constrained applications, such as portable devices and high-density power supplies.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess