EN
  • EN
  • DE

AON6984

Part No AON6984
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Description 30V Dual Asymmetric N-Channel MOSFET, DFN5x6D-8L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045134-AON6984
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AON6984 CAD Model

Description

The AON6984 is a high-performance N-Channel MOSFET from Alpha & Omega Semiconductor. It's engineered to deliver efficient power management in a variety of applications. Featuring a low on-resistance and fast switching speed, this MOSFET is designed for optimal performance and minimal power loss.

Applications

  • Synchronous Rectification
  • DC-DC Conversion
  • Load Switching
  • Power Management in Computing and Telecom Systems

Features

  • N-Channel Enhancement Mode
  • Low On-Resistance: RDS(ON) = [Insert Specific Value from Datasheet] @ VGS = 10V
  • Fast Switching Speed
  • High Current Capability
  • Low Gate Charge
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • Improved Power Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion circuits.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further enhancing overall efficiency.
  • Enhanced Thermal Performance: Lower power dissipation reduces heat generation, improving thermal management and increasing system reliability.
  • High Current Handling: Capable of handling high current loads, making it suitable for demanding applications.
  • Simplified Design: Low gate charge simplifies gate drive requirements, reducing component count and cost.

Additional Details

The AON6984 is available in a [Insert Package Type, e.g., DFN5x6] package. It is designed to operate over a wide temperature range. The gate-source voltage (VGS) is typically rated for [Insert VGS Value from Datasheet]. The maximum drain current (ID) is [Insert ID Value from Datasheet]. Refer to the datasheet for detailed electrical characteristics and application guidelines. This MOSFET is designed for high-efficiency power conversion and load management in various electronic systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8172 $53.1180
150+ $0.6706 $100.5900
235+ $0.6496 $152.6560
320+ $0.6287 $201.1840
415+ $0.6077 $252.1955
555+ $0.5448 $302.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess