EN
  • EN
  • DE

AO6402

Part No AO6402
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-6
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 709466-AO6402
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO6402 CAD Model

Description

The AO6402 is a P-Channel enhancement mode MOSFET from Alpha & Omega Semiconductor. This device is designed for various power management applications, offering low on-resistance and fast switching speeds. It is suitable for load switching, high-side switching, and battery protection circuits. The AO6402 provides efficient power control in portable and battery-powered devices.

Applications

  • Load Switching
  • High-Side Switching
  • Battery Protection
  • Power Management in Portable Devices
  • DC-DC Converters

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(ON))
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Rated
  • RoHS Compliant

Benefits

  • Improved power efficiency due to low on-resistance, minimizing power loss and heat generation.
  • Faster switching speeds reduce switching losses, contributing to higher overall efficiency in power conversion applications.
  • Simplified thermal management due to lower heat dissipation.
  • Enhanced reliability and ruggedness due to avalanche rating.
  • Compliance with environmental regulations (RoHS).
  • Suitable for space-constrained applications due to its compact size.

Additional Details

The AO6402 is offered in a surface mount package for ease of manufacturing. When designing with the AO6402, designers should carefully consider the maximum drain-source voltage, gate-source voltage, and continuous drain current to ensure safe and reliable operation. The low gate charge allows for efficient operation in high frequency switching circuits.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess