EN
  • EN
  • DE

SMV1236-011

Part No SMV1236-011
Manufacturer Alpha Industries
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Hyperabrupt Tuning Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252211-SMV1236-011
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1236-011 CAD Model

Description

The SMV1236-011 is a silicon hyperabrupt junction tuning varactor diode from Alpha Industries (now Skyworks Solutions). This diode is specifically designed for voltage-controlled oscillators (VCOs), tunable filters, and other circuits requiring precise and linear voltage-to-capacitance tuning. It offers a high tuning ratio and low series resistance, making it ideal for frequency control applications.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used for frequency tuning in VCOs for synthesizers and signal generators.
  • Tunable Filters: Employed in tunable filters for selecting specific frequencies in communication systems.
  • Phase-Locked Loops (PLLs): Used in PLL circuits for frequency synchronization and control.
  • Frequency Synthesizers: Integrated into frequency synthesizers for generating precise frequencies.
  • Tunable Antennas: Used for impedance matching and frequency tuning in tunable antennas.

Features:

  • High Tuning Ratio: Provides a wide capacitance variation with applied voltage.
  • Low Series Resistance: Minimizes insertion loss and improves circuit performance.
  • Hyperabrupt Junction: Offers a highly linear voltage-to-capacitance characteristic.
  • High Q-Factor: Ensures low loss and high efficiency in tuned circuits.
  • Small Package: Available in a small surface-mount package for compact designs.

Benefits:

  • Precise Frequency Control: High tuning ratio and linear characteristics enable accurate frequency control.
  • Improved Circuit Performance: Low series resistance minimizes insertion loss and enhances overall circuit performance.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Enhanced Stability: High Q-factor ensures stable and reliable operation.

Technical Specifications:

The SMV1236-011 typically exhibits a capacitance range from a few picofarads to tens of picofarads, depending on the applied reverse voltage. The reverse voltage rating is typically in the range of 12 to 30 volts. The Q-factor is typically high, ensuring low loss and efficient tuning. The exact specifications will vary depending on the specific manufacturing lot and should be verified with the manufacturer's datasheet. These varactors are designed for use in applications up to several GHz.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $1.9935
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6491 $62.1401
25+ $4.6350 $115.8750
39+ $4.4906 $175.1334
54+ $4.3463 $234.7002
69+ $4.2007 $289.8483
92+ $3.7665 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess