EN
  • EN
  • DE

AV102-12

Part No AV102-12
Manufacturer Alpha Industries
Catalog Attenuators
Description HIP3™ Variable Attenuator 1.70.2.00 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Industries
Win Source Part Number 1149956-AV102-12
Manufacturer Homepage www.alphaind.com
Ultra Librarian 3D Model Ultra Librarian AV102-12 CAD Model

Description

The AV102-12 is a voltage variable attenuator (VVA) manufactured by Alpha Industries, now part of Skyworks Solutions. It is designed to provide precise control of signal attenuation over a specified frequency range. This device is commonly used in applications where dynamic gain control or signal leveling is required. The AV102-12 offers a wide attenuation range, low insertion loss, and excellent linearity, making it suitable for various communication and instrumentation systems.

Applications:

  • Automatic Gain Control (AGC) circuits
  • Signal Leveling in Transmitters and Receivers
  • Test and Measurement Equipment
  • Radar Systems
  • Wireless Communication Systems
  • Electronic Warfare (EW) Systems

Features:

  • Wide Attenuation Range: Provides a significant range of attenuation control.
  • Low Insertion Loss: Minimizes signal loss when attenuation is minimal.
  • Excellent Linearity: Ensures accurate and predictable attenuation control.
  • Broadband Frequency Range: Operates over a wide frequency range.
  • Low DC Power Consumption: Minimizes power requirements.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal levels.
  • Improved System Performance: Enhances dynamic range and signal-to-noise ratio.
  • Reduced System Complexity: Simplifies AGC and signal leveling circuits.
  • Enhanced Reliability: Provides stable and consistent performance.
  • Flexibility: Suitable for a wide range of applications.

Additional Details:

The AV102-12 utilizes a PIN diode or varactor diode-based attenuator topology. The attenuation is controlled by varying the bias voltage applied to the diode(s). The relationship between the control voltage and attenuation is typically non-linear and can be characterized using S-parameters. External components may include bias resistors and decoupling capacitors. The datasheet provides detailed information on electrical specifications, S-parameters, and application circuits. Proper impedance matching is crucial for optimal performance. The AV102-12 is a versatile component for implementing precise signal control in a variety of electronic systems.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,18DB
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
RF ATTEN 15.5DB 50OHM 32PWRVFQFN
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5690 $60.6730
40+ $2.9284 $117.1360
62+ $2.8369 $175.8878
85+ $2.7454 $233.3590
109+ $2.6539 $289.2751
146+ $2.3793 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess