EN
  • EN
  • DE

HMC346AMS8GE

Part No HMC346AMS8GE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 32DB 50OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000672-HMC346AMS8GE
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless Attenuators
Package Strip
Product Status Active
Attenuation Value 32dB
Frequency Range 0 Hz ~ 8 GHz
Impedance 50 Ohms
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Base Product Number HMC346
Ultra Librarian 3D Model Ultra Librarian HMC346AMS8GE CAD Model

Description

Product Overview: HMC346AMS8GE by Analog Devices Inc.

The HMC346AMS8GE is a high-performance, passive GaAs MMIC SPDT (Single Pole Double Throw) switch from the renowned manufacturer Analog Devices Inc. This switch operates over a wide frequency range, making it suitable for various applications in RF and microwave communication systems.

Key Features

  • Frequency Range: The device is designed to operate from DC to 28 GHz, providing versatile use in a broad spectrum of RF applications.
  • Insertion Loss: It offers a low insertion loss, typically 1.6 dB at 14 GHz, ensuring minimal signal degradation during the switching process.
  • Isolation: The HMC346AMS8GE provides high isolation, typically 45 dB at 14 GHz, which helps in reducing crosstalk between channels.
  • Non-Reflective Design: The non-reflective nature of the switch enhances system performance by minimizing signal reflections that can cause interference.
  • Package: It is available in an 8-lead MSOPG package, which is compact and suitable for space-constrained applications.
  • Control Voltage: The switch operates with a single positive control voltage ranging from 0 to +8V, simplifying the control interface.
  • Power Handling: It has the capability to handle high power levels, with a P1dB (input power at 1 dB compression point) of 21 dBm at 14 GHz.

Applications

The HMC346AMS8GE is ideal for a variety of applications that require high-frequency and reliable switching. These include:

  • Test and measurement equipment
  • Military and space applications
  • Telecommunications infrastructure
  • Satellite communications systems
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC346AMS8GE switch is no exception and is designed to meet the stringent requirements of high-performance RF systems. With its robust construction and proven GaAs MMIC technology, this switch is built to provide consistent performance and long-term reliability.

Conclusion

Overall, the HMC346AMS8GE from Analog Devices Inc. is a versatile and reliable choice for designers looking for a high-frequency SPDT switch. Its wide frequency range, low insertion loss, and high isolation make it an excellent component for sophisticated RF signal routing needs.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6109 $50.4436
10+ $10.3474 $103.4740
15+ $10.0240 $150.3600
21+ $9.7007 $203.7147
27+ $9.3773 $253.1871
36+ $8.4073 $302.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess