EN
  • EN
  • DE

U62H256ASK55LLG1

Part No U62H256ASK55LLG1
Manufacturer Alliance Memory, Inc.
Catalog SRAM
Description 256K ZMD LP SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957268-U62H256ASK55LLG1
Series *
Ultra Librarian 3D Model Ultra Librarian U62H256ASK55LLG1 CAD Model

Description

The U62H256ASK55LLG1 is a 256K x 1 high-speed CMOS SRAM (Static Random-Access Memory) manufactured by Alliance Memory, Inc. It's designed for applications demanding fast access times and moderate memory density. The '55' in the part number usually indicates an access time of 55ns, making it suitable for various embedded systems and memory caching applications.

Applications

  • Embedded systems
  • Cache memory for microcontrollers and processors
  • Networking equipment
  • Industrial control systems
  • Medical instrumentation

Features

  • Organization: 256K x 1 bit
  • Access Time: 55 ns (nanoseconds)
  • Power Supply Voltage: Typically 3.3V or 5V (Consult datasheet for specific voltage)
  • Operating Current: (Consult the datasheet for specific values)
  • Standby Current: Low standby current for power saving
  • Package Type: SOJ (Small Outline J-lead) or similar surface mount package (Consult datasheet for exact package)
  • Operating Temperature Range: Industrial temperature range available (Consult datasheet for precise range)

Benefits

  • Fast Access Time: Enables quick data retrieval, improving overall system performance.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable devices.
  • Easy Integration: Standard surface mount package simplifies board design and assembly.
  • Reliable Performance: Alliance Memory's manufacturing ensures consistent and reliable operation.

Additional Details

The U62H256ASK55LLG1 leverages advanced CMOS technology to achieve a balance between speed and power efficiency. The datasheet for this specific part number will provide detailed information regarding power consumption, timing characteristics, and recommended operating conditions. It is essential to consult the datasheet before integrating this component into a design to ensure proper functionality and prevent potential damage. The LLG1 suffix may denote a specific characteristic or revision of the part, which will be detailed within the official datasheet. This SRAM is well-suited for applications where speed, density, and low power are important design considerations.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess