EN
  • EN
  • DE

MT48LC4M32B2TG-6A IT:L

Part No MT48LC4M32B2TG-6A IT:L
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description IC SDRAM 128MBIT 167MHZ 86TSOP / DRAM Chip SDRAM 128Mbit 4Mx32 3.3V 86-Pin TSOP-II
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 128Mb (4M x 32)
Clock Frequency 167MHz
Write Cycle Time - Word, Page 12ns
Access Time 5.4ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 86-TFSOP (0.400", 10.16mm Width)
Manufacturer Package 86-TSOP II
Popularity Medium
Supply and Demand Status Limited
Family Name MT48LC4M32B2
Introduction Date April 05, 2016
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790147-MT48LC4M32B2TG-6A IT:L
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2TG-6A IT:L CAD Model

Description

The MT48LC4M32B2TG-6A IT:L is a Synchronous Dynamic Random-Access Memory (SDRAM) component from Alliance Memory, Inc. It is designed to offer reliable memory storage for a range of applications that require moderate capacity and stable performance.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Consumer electronics

Features

  • SDRAM Technology: Leverages synchronous operation for enhanced data throughput.
  • Capacity: Configured as 4Mb x 32, providing a total of 128Mb of memory.
  • Clock Rate: Operates at a clock rate of 166 MHz.
  • Access Time: Features a 6ns access time, ensuring quick data retrieval.
  • JEDEC Standard Compliance: Adheres to JEDEC standards for SDRAM.

Benefits

  • Reliable Operation: Provides stable and consistent memory performance.
  • Cost-Effective: Offers a balanced solution in terms of performance and cost.
  • Simple Integration: Standard interface and protocols simplify system integration.
  • Wide Temperature Range: Suitable for operation in various environmental conditions.
  • Adequate Memory: Provides sufficient memory for various embedded applications.

Additional Details

The MT48LC4M32B2TG-6A IT:L operates at a voltage of 3.3V. The 'IT' designation indicates an industrial temperature range (-40°C to 85°C), making it suitable for use in harsh environmental conditions. The device is packaged in a TSOP (Thin Small Outline Package), allowing for easy surface mount assembly. The suffix ':L' likely refers to a specific lead finish or packaging option. This SDRAM component is designed for applications where a reliable and cost-effective memory solution with a standard interface is needed.

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7410 $61.1870
17+ $7.1714 $121.9138
25+ $6.9473 $173.6825
35+ $6.7233 $235.3155
45+ $6.4992 $292.4640
60+ $5.8270 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,306 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess