EN
  • EN
  • DE

ASM1816R-20F/T

Part No ASM1816R-20F/T
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description Low Power 3.3V/3.0V uP Reset, Active LOW, Open-Drain Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147627-ASM1816R-20F/T
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASM1816R-20F/T CAD Model

Description

The ASM1816R-20F/T is a high-performance, low-power 8-Megabit CMOS Synchronous Burst Static RAM (SRAM) from Alliance Memory, Inc. It is organized as 256K x 32 bits and designed for applications requiring fast access times and burst mode operation. As is typical for many Alliance Memory SRAM products, this is an End-of-Life (EOL) component.

Applications:

  • Networking Equipment: Commonly used in routers, switches, and network interface cards (NICs) for packet buffering, table look-up, and high-speed data transfer.
  • Telecommunications Systems: Employed in telecom infrastructure for data storage and processing in equipment handling high-bandwidth communication.
  • Industrial Control Systems: Utilized in industrial automation equipment such as programmable logic controllers (PLCs) and embedded controllers requiring fast, reliable memory.
  • Digital Signal Processing (DSP): Found in DSP applications for real-time data storage and manipulation, such as audio and video processing.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and other test instruments requiring high-speed memory for data capture and analysis.

Features:

  • Memory Organization: 256K x 32 bits.
  • Access Time: 20ns access time.
  • Burst Mode Operation: Supports burst mode for rapid data transfer.
  • Synchronous Operation: Operates synchronously with a system clock for precise timing control.
  • Power Supply: Single 3.3V power supply.
  • Package: TQFP (Thin Quad Flat Pack) package, likely indicated by the 'F' in the part number.
  • Temperature: Usually industrial temperature range.

Benefits:

  • High Speed Performance: 20ns access time ensures quick data retrieval, enhancing system performance.
  • Efficient Data Transfer: Burst mode operation allows for fast data transfer rates.
  • Simplified Timing Control: Synchronous operation simplifies timing design.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Space-Saving Design: TQFP package allows for compact board layouts.

Additional Details:

The ASM1816R-20F/T benefits from its synchronous burst operation for efficient data handling. The 256K x 32 organization offers a wide data bus suitable for applications that process large amounts of data in parallel. Due to its EOL status, new designs should consider alternative memory solutions; however, it may still be viable for maintaining existing systems. Designers should always refer to the official Alliance Memory datasheet for comprehensive electrical characteristics, timing specifications, and soldering recommendations before use. Proper decoupling capacitors should be placed near the power supply pins for stable and reliable operation. The '/T' at the end of the part number commonly signifies tape and reel packaging for automated assembly.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess