EN
  • EN
  • DE

AS7C38098A

Part No AS7C38098A
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description Fully static operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147573-AS7C38098A
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C38098A CAD Model

Description

The AS7C38098A is a high-performance 8,388,608-bit Static Random Access Memory (SRAM) device organized as 1,048,576 words by 8 bits. It is manufactured by Alliance Memory, Inc. and designed for applications where high speed and low power are critical.

Applications

  • Cache memory for high-speed processors
  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Industrial control systems
  • Medical imaging equipment

Features

  • Fast access time (e.g., 10 ns, 12 ns, depending on the specific grade)
  • Low power consumption
  • Single 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in various package options (e.g., TSOP, SOJ)

Benefits

  • Enables rapid data access, enhancing system performance.
  • Reduces energy usage, suitable for battery-powered devices.
  • Simplified power supply requirements for easier system integration.
  • Compatible with standard logic circuits, simplifying design.
  • Offers flexibility in package selection to suit different board layouts.

Additional Details

The AS7C38098A operates on a single 3.3V power supply and features TTL-compatible inputs and outputs. It is available in various package options, such as TSOP (Thin Small Outline Package) and SOJ (Small Outline J-lead). Refer to the specific datasheet for the exact access time, power consumption, and available package options. Always consult the manufacturer's datasheet for comprehensive specifications and application guidelines. Proper decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. The SRAM device is sensitive to electrostatic discharge (ESD) and requires careful handling during storage and assembly.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
COSMO
REED RELAY
Lowest to $1.9713
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess