EN
  • EN
  • DE

AS7C34096-20TC

Part No AS7C34096-20TC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V/3.3V 512K X8 CMOS SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147546-AS7C34096-20TC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C34096-20TC CAD Model

Description

The AS7C34096-20TC is a 4Mbit high-performance CMOS synchronous SRAM manufactured by Alliance Memory, Inc. It is designed for applications requiring fast access times and moderate memory density. This SRAM is part of Alliance Memory's End-of-Life (EOL) product line, meaning it is no longer in active production, but may be available through distributors or secondary markets.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices as a high-speed buffer or cache memory.
  • Telecommunications systems: Employed in telecommunications infrastructure for data storage and processing.
  • Industrial control systems: Found in industrial automation equipment where fast and reliable memory is required.
  • Medical devices: Utilized in medical imaging and diagnostic equipment for temporary data storage.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test instruments.

Features:

  • 4Mbit (256K x 16) memory array: Provides a moderate amount of high-speed storage.
  • Synchronous operation: Operates synchronously with a system clock for precise timing control.
  • Fast access time: 20ns access time enables quick data retrieval.
  • Single 3.3V power supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL-compatible inputs and outputs: Allows for easy interface with other TTL-based logic devices.
  • Available in TSOP package: Offered in a Thin Small Outline Package (TSOP) for space-saving mounting.

Benefits:

  • High-speed performance: The fast access time ensures quick data retrieval, improving system performance.
  • Easy integration: TTL-compatible I/O simplifies interfacing with other system components.
  • Space-saving design: The TSOP package allows for dense board layouts.
  • Reduced power consumption: CMOS technology provides low power operation.
  • Reliable operation: Designed for reliable performance in demanding applications.

Additional Details:

The 'TC' suffix in the part number typically indicates the package type (TSOP). This SRAM is designed for applications requiring synchronous operation, meaning that data transfers are synchronized with an external clock signal. The 20ns access time is a critical parameter for performance-sensitive applications. Given that this part is EOL, designers should consider alternative memory solutions for new designs. However, it may still be suitable for maintaining or repairing existing systems that already utilize this component. Before utilizing this component, ensure compatibility with the rest of the system, especially considering its EOL status.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess