EN
  • EN
  • DE

AS4C512M8D4-75BCN

Part No AS4C512M8D4-75BCN
Manufacturer Alliance Memory, Inc.
Catalog DRAM
Description DDR4 4G 512M X 8 1333MHz Commercial Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446599-AS4C512M8D4-75BCN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Not For New Designs
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface POD
Clock Frequency 1.333 GHz
Write Cycle Time - Word, Page 15ns
Access Time 18ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x10.6);5;9;7;10;8;3;4;2;1;1662;1528;1265;600061;1450;122;766;4932;734;1603;505;175;974;313;1282;600002;708;5369;736;602258;428;406;3247;714;722;602238;2174;819;600039;3052;2832;1219;600434;602267;600007;5758;602330;1970;2364;600026;600086;342;600021;602259;1725;448;1982;544;5107;600010;706;709;712;865;3217;5297;5625;1853;600011;711;5110;726;1092;150;557;2331;600066;14;730;5446;1727;600046;954;568;488;10;602260;149;675;600013;1140;1833;1695;20;1695;2156;846;1510;585;600057;728;723;725;425;1855;1984;600074;502239;2120;1274;1568;602241;497;1052;296;601860;602261;716;718;720;256;732;373;818;0;111249;63722;86145;106540;106488;106951;106977;106564;106569;106565;111448;109030;462;111261;111196;36999;126334;37000;106557;22932;105442;48056;130482;131029;130483;126968;131028;131027;130487;123276;130486;123277;123278;123279;131022;122728;130485;122727;130484;112705;112695;112697;93231;93230;50911;50912;64503;1484;76868;58;52069;133192;49494;102716;70633;58563;64471;96172;96173;109174;107285;109175;106426;106436;106493;84460;122726;75475;74893;49880;90352;90353;57425;56101;37002;37003;50913;37001;107013;23021;42281;110419;112827;89613;116369;116370;116371;116372;116373;116374;116375;116376;116377;116378;116379;116380;116381;116382;116383;116384;116385;116386;116387;116388;116389;116390;116391;116392;116393;116394;116395;116396;116397;116398;116399;116400;37004;37005;37006;50914;76862;77231;122881;122879;77219;20271;129955;129954;129952;97810;129953;129956;21519;88641;70367;128120;37007;127365;129921;106495;106431;106418;106483;131385;133002;52658;63021;292;106561;37008;38104;80067;94746;129835;39255;39256;106486;30927;81841;30928;30929;30930;30934;30937;30935;30936;81842;37476;44839;81843;111564;75338;111565;81844;37477;81845;81846;37489;113102;92147;95532;95533;68276;113103;113104;113105;113106;113107;113108;113109;113110;113111;113112;113610;113113;113114;113611;113115;113116;31034;86679;109386;106497;111563;24380;37009;86676;76833;76832;76831;76830;76804;1056;97799;97800;97801;97803;97804;110417;110418;122885;104503;104504;122887;122886;104505;117378;30969;30941;30942;30943;30944;30945;27338;86678;122877;122876;66142;37010;37011;37012;66090;50915;87068;87070;105443;105444;86677;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;380462;698132;420134;325699;327457;340573;343202;343244;344629;347758;347832;349252;381377;385202;478090;390622;392475;407300;443813;1;325699;327454;340573;340574;340575;673582;343202;343231;344630;344631;347758;347759;347761;347762;479371;347763;347765;748133;730011;347766;515558;347768;629730;347769;730595;515557;347770;347771;508070;716265;347772;347773;457054;347829;347831;347832;347833;349254;772469;513931;699912;451769;377656;381378;385200;385202;478090;390624;392475;395962;397244;397245;399928;400795;400796;400797;400798;400799;400800;730012;400801;400803;400804;400805;454079;400806;400807;429754;447925;797580;400808;400809;401800;401801;721844;407300;407301;478107;407302;478295;407303;509718;407304;509859;407305;407307;407308;451770;460366;460367;460368;460369;460370;767711;793638;793641;793643;792788;493460;407309;407311;407312;407313;407314;407315;407316;407317;407318;407319;407320;407321;407322;451771;451772;509858;673583;704280;733648;720442;720445;720443;720444;722068;720426;720359;720328;720329;720380;720405;720419;720409;720345;720349;720362;720384;720388;720440;720422;720332;720341;720365;720373;720430;720436;120546;720324;720327;168307;720361;202164;720427;720392;720420;720410;720412;720340;720346;720348;720347;7203
Ultra Librarian 3D Model Ultra Librarian AS4C512M8D4-75BCN CAD Model

Description

The AS4C512M8D4-75BCN, produced by Alliance Memory, is classified under DDR3 but is in fact a DDR4 memory module, showcasing a capacity of 4 Gigabytes and utilizing a 512 Megabit x 8 configuration. It is specified to operate at a frequency of 1333MHz, suitable for a wide range of applications that require high-speed data processing and bandwidth. The 'Commercial Temp' label specifies its optimal performance within standard commercial temperature ranges, making it reliable for consumer electronics, desktops, and servers. This DDR4 module aims to provide a balance between high performance, power efficiency, and cost-effectiveness for mainstream computing needs, including advanced multimedia tasks, gaming, and real-time data processing.

You May Also Be Interested in

Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Alliance Memory, Inc.
DDR1 128MB 2M X 32 200MHz COMMERCIAL TEMP
Lowest to $5.7156
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
ISSI, Integrated Silicon Solution Inc
SD 2Mx32 PC143
Lowest to $10.8971
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess