EN
  • EN
  • DE

AS4C32M16MD1A-5TCNTR

Part No AS4C32M16MD1A-5TCNTR
Manufacturer Alliance Memory, Inc.
Catalog SDRAM
Description 32Mx16 DDR Synchronous DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944120-AS4C32M16MD1A-5TCNTR
Series *
Ultra Librarian 3D Model Ultra Librarian AS4C32M16MD1A-5TCNTR CAD Model

Description

The AS4C32M16MD1A-5TCNTR is a high-speed CMOS Synchronous Dynamic RAM (SDRAM) from Alliance Memory, Inc. It's organized as 2,097,152 words x 16 bits x 4 banks. This SDRAM is designed for applications requiring high memory bandwidth and fast access times, such as graphics processing, networking, and high-performance computing.

Applications:

  • Graphics processing units (GPUs)
  • Networking equipment (routers, switches)
  • High-performance computing
  • Embedded systems
  • Digital signal processing (DSP)

Features:

  • 32M x 16 bit organization
  • Operating frequency up to 200 MHz
  • CAS latency (CL) of 3
  • Burst lengths of 1, 2, 4, 8, and full page
  • Single 3.3V power supply
  • RoHS compliant

Benefits:

  • Increased system performance with high memory bandwidth and fast access times.
  • Reduced latency with low CAS latency.
  • Flexible memory access with configurable burst lengths.
  • Simplified system design with a single power supply.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The AS4C32M16MD1A-5TCNTR SDRAM operates at a maximum frequency of 200 MHz and features a CAS latency (CL) of 3, ensuring fast data access. It supports burst lengths of 1, 2, 4, 8, and full page, allowing for flexible memory access patterns. The device operates on a single 3.3V power supply, simplifying system design. This SDRAM is compliant with RoHS standards, minimizing its environmental impact. Its high-speed performance and large memory capacity make it suitable for demanding applications requiring efficient memory operations. The component is supplied in a TSOPII package. Alliance Memory is known for supplying legacy and new memory solutions.

You May Also Be Interested in

Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
SanDisk
128GB eMMC iNAND CL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess