EN
  • EN
  • DE

AS4C1M16E5-45JC

Part No AS4C1M16E5-45JC
Manufacturer Alliance Memory, Inc.
Catalog END - OF - LIFE
Description 5V 1M×16 CMOS DRAM (EDO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alliance Memory, Inc.
Win Source Part Number 1147412-AS4C1M16E5-45JC
Manufacturer Homepage www.alsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS4C1M16E5-45JC CAD Model

Description

The AS4C1M16E5-45JC is a high-speed CMOS synchronous DRAM (SDRAM) from Alliance Memory, Inc. It is organized as 1,048,576 words x 16 bits x 4 banks. This SDRAM operates at a clock frequency of up to 222 MHz and is designed for applications requiring high memory bandwidth and low latency.

Applications:

  • Networking equipment: Routers, switches, and other networking devices rely on high-speed memory for packet processing and data buffering.
  • Graphics cards: Used as frame buffers in older generation graphics cards.
  • Embedded systems: Suitable for embedded systems with demanding memory requirements.
  • Industrial control systems: Provides memory for data logging, control algorithms, and human-machine interfaces (HMIs).
  • Printers and scanners: Employed for image processing and data storage.

Features:

  • Organization: 1,048,576 words x 16 bits x 4 banks
  • Clock Frequency: Up to 222 MHz
  • Burst Length: 1, 2, 4, 8, Full Page
  • CAS Latency: 3
  • Burst Type: Sequential and Interleave
  • Power Supply: 3.3V
  • Package: 54-pin TSOP II
  • Refresh: Auto and Self Refresh

Benefits:

  • High Bandwidth: Provides high data transfer rates for demanding applications.
  • Low Latency: Reduces access times, improving system performance.
  • Large Capacity: Offers sufficient memory for data buffering and processing.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • Easy Integration: Standard interface simplifies integration into existing systems.

Additional Details:

The AS4C1M16E5-45JC SDRAM supports programmable burst lengths of 1, 2, 4, 8, and full page, allowing for flexible data access. It also features auto and self refresh modes for efficient power management. The device operates at a supply voltage of 3.3V and is available in a 54-pin TSOP II package. The operating temperature range is typically 0°C to +70°C. The CAS latency is 3, indicating the delay between the read command and the availability of data. The synchronous nature of the SDRAM ensures precise timing and reliable operation. It is designed to meet the requirements of a wide range of applications requiring high-performance memory.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess