EN
  • EN
  • DE

ULS2003H/883

Part No ULS2003H/883
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212200-ULS2003H/883
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULS2003H/883 CAD Model

Description

The ULS2003H/883 is a high-voltage, high-current Darlington transistor array manufactured by Allegro MicroSystems, LLC. The /883 designation indicates that it meets specific military standards for quality and reliability. This device is designed for interfacing logic-level signals to high-power loads, making it suitable for driving relays, solenoids, lamps, and other inductive loads.

Applications

  • Relay Drivers: Used to drive relays in various electronic systems.
  • Solenoid Drivers: Employed to control solenoids in automation equipment and industrial applications.
  • Lamp Drivers: Utilized to drive lamps in lighting systems and displays.
  • Motor Drivers: Used in low-power motor control applications.
  • Logic Buffers: Provides high-current buffering for logic signals.

Features

  • High Voltage Output: Supports output voltages up to 50V.
  • High Current Output: Each channel can drive up to 500mA.
  • Darlington Transistor Array: Consists of seven Darlington transistor pairs.
  • Integral Suppression Diodes: Includes diodes for suppressing inductive kickback.
  • Military Standard: Meets stringent military specifications for quality and reliability.

Benefits

  • Easy Interface to Logic Circuits: Simplifies interfacing between logic-level signals and high-power loads.
  • Protection Against Inductive Kickback: Prevents damage to the device and other circuit components.
  • High Reliability: Ensures reliable operation in demanding environments.
  • Reduced Component Count: Consolidates multiple transistors and diodes into a single package.
  • Improved System Performance: Enables efficient and reliable control of high-power loads.

Additional Details

The ULS2003H/883 is typically available in a DIP or SOIC package. Its electrical characteristics include specific voltage and current ratings, input impedance, and output saturation voltage. Detailed specifications are available in the manufacturer's datasheet. The military-standard (/883) designation ensures that this device has undergone rigorous testing and screening to meet the demanding requirements of military and aerospace applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess