The ULN2046A is a monolithic high-voltage, high-current Darlington transistor array from Allegro MicroSystems, LLC. It's designed for interfacing between low-level logic circuitry and higher-current or higher-voltage loads. This device consists of seven NPN Darlington pairs featuring high-voltage outputs with common-cathode suppression diodes for switching inductive loads.
Applications:
- Relay drivers
- Hammer drivers
- Lamp drivers
- Display drivers (LED, incandescent)
- Line drivers
- Logic buffers
Features:
- Seven Darlington pairs with common-cathode diodes
- High-voltage outputs: 50 V
- Output current: 500 mA per driver (single output)
- Input compatible with various types of logic: TTL, DTL, CMOS, PMOS
- Free-wheeling diodes for inductive load driving
Benefits:
- Simplified interfacing between logic and high-power loads.
- Reduced component count due to integrated Darlington pairs and diodes.
- Protection against voltage spikes when driving inductive loads.
- Versatile driver solution for various applications.
Additional Details:
Each Darlington pair in the ULN2046A consists of two NPN transistors connected in a Darlington configuration, providing high current gain. The integrated suppression diodes protect the driver circuitry from voltage transients generated when switching inductive loads like relays and solenoids. The input structure is designed to work directly with a wide range of logic voltage levels. The device is typically supplied in a DIP or SOIC package.
The ULN2046A is commonly used in applications where a microcontroller or other low-power logic device needs to control higher-power loads, such as controlling motors, solenoids, or high-brightness LEDs. The high-voltage and high-current capabilities of the device make it suitable for a wide range of industrial and consumer applications.