The UGN3144E is a Hall-effect latching sensor manufactured by Allegro MicroSystems, designed for use in various sensing and switching applications. This sensor incorporates a Hall element, linear amplifier, hysteresis circuit, and an output driver to provide a robust and reliable digital output signal in response to magnetic fields.
Applications
- Brushless DC motor commutation
- Rotary encoding
- Linear position sensing
- Proximity detection
- Speed sensing
Features
- Hall-effect latching sensor
- High magnetic sensitivity
- Operation with unregulated supply voltage
- Reverse battery protection
- Solid-state reliability
- Small package size
Benefits
- Provides stable and accurate switching points.
- Easy activation with relatively weak magnetic fields.
- Can be used with a wide range of power supply voltages.
- Protected against damage due to incorrect power supply polarity.
- Long lifespan and high durability.
- Suitable for space-constrained applications.
Additional Details
The UGN3144E is a latching Hall-effect sensor, which means that once the sensor is activated by a sufficiently strong magnetic field, the output remains in that state even after the magnetic field is removed. To switch the output back to its original state, a magnetic field of the opposite polarity must be applied. This latching behavior makes it suitable for applications where memory of the magnetic field is required. The device operates from an unregulated supply voltage, typically in the range of 4.5 V to 24 V. The output of the sensor is an open-collector output, which allows it to be interfaced with a variety of logic circuits. The integrated reverse battery protection feature prevents damage to the sensor if the power supply is connected incorrectly. This device offers a reliable and cost-effective solution for a wide range of magnetic sensing applications.