EN
  • EN
  • DE

UDN2559LB

Part No UDN2559LB
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Distribution Switches, Load Drivers
Description PROTECTED QUAD POWER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276767-UDN2559LB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2559LB CAD Model

Description

The UDN2559LB is a quad high-current Darlington switch array manufactured by Allegro MicroSystems, LLC. This device is designed for applications requiring high-voltage, high-current switching, such as driving relays, solenoids, and other inductive loads. It offers robust protection features and is commonly used in industrial control and automotive systems.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepper motor drivers
  • Lamp drivers
  • Logic buffers
  • Line drivers
  • Automotive applications
  • Industrial control systems

Features:

  • Quad Darlington switch array
  • High output voltage (up to 50V)
  • High output current (500 mA per channel continuous)
  • Internal clamp diodes for inductive loads
  • TTL/CMOS compatible inputs
  • Low saturation voltage
  • Overcurrent protection
  • Thermal shutdown

Benefits:

  • Provides high-current switching capabilities for driving various loads.
  • Protects the device and connected circuitry from inductive voltage spikes with internal clamp diodes.
  • Compatible with TTL and CMOS logic levels for easy integration into digital systems.
  • Minimizes power dissipation with low saturation voltage.
  • Enhances system reliability with overcurrent and thermal shutdown protection.
  • Suitable for a wide range of industrial and automotive applications.

Technical Specifications:

The UDN2559LB features four independent Darlington switch channels, each capable of switching up to 500mA of continuous current at voltages up to 50V. Internal clamp diodes protect the device from voltage spikes generated by inductive loads. The inputs are compatible with both TTL and CMOS logic levels. The device also includes overcurrent protection and thermal shutdown to prevent damage from excessive current or temperature. The saturation voltage is low, minimizing power dissipation. It is commonly available in a DIP or SOIC package.

The UDN2559LB is a versatile and reliable high-current Darlington switch array suitable for a wide range of applications requiring high-voltage, high-current switching. Its comprehensive protection features and TTL/CMOS compatible inputs make it a popular choice for designers.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess