EN
  • EN
  • DE

SHV-06JNV1

Part No SHV-06JNV1
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092761-SHV-06JNV1
Categories OEM Parts( S )
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHV-06JNV1 CAD Model

Description

The SHV-06JNV1 is a Hall effect latch sensor from Allegro MicroSystems, designed for high-temperature operation in automotive and industrial applications. This sensor provides a digital output that switches in response to the presence of a magnetic field, making it suitable for detecting position, speed, and direction.

Applications

  • Brushless DC (BLDC) Motor Commutation: Provides feedback for electronic commutation of BLDC motors in automotive and industrial applications.
  • Speed Sensing: Detects rotational speed in automotive transmissions, anti-lock braking systems (ABS), and other vehicle systems.
  • Position Sensing: Used for detecting the position of actuators, valves, and other mechanical components.
  • Door and Lid Closure Detection: Provides reliable detection of door or lid closure in various applications.
  • Flow Measurement: Can be integrated into flow meters to detect the rotation of impellers or turbines.

Features

  • Hall Effect Latch: Provides a digital output that latches in response to a magnetic field, maintaining the output state even after the field is removed.
  • High-Temperature Operation: Designed to operate reliably in harsh, high-temperature environments, typical of automotive and industrial applications.
  • Reverse Battery Protection: Protects the sensor from damage due to reverse battery connections.
  • Overvoltage Protection: Provides protection against voltage surges and transients.
  • Small Size Package: Compact package for easy integration into space-constrained applications.

Benefits

  • Reliable Operation: Robust design ensures stable and reliable performance in demanding environments.
  • Accurate Sensing: Provides precise and repeatable detection of magnetic fields.
  • Enhanced System Safety: Protection features safeguard the sensor and surrounding circuitry from damage.
  • Simplified Integration: Small size and simple output interface facilitate easy integration into existing systems.
  • Durable Construction: Designed to withstand harsh conditions, ensuring long-term reliability.

Specifications

The SHV-06JNV1 typically operates from a supply voltage of 3.8V to 24V and has a wide operating temperature range, often from -40°C to 150°C. It requires a magnetic field strength greater than the operate point (BOP) to switch the output high and a field strength less than the release point (BRP) to switch the output low. Specific values for BOP and BRP are provided in the Allegro MicroSystems datasheet. The output is typically an open-collector or open-drain configuration, requiring an external pull-up resistor. Refer to the official datasheet for precise specifications.

You May Also Be Interested in

Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess