EN
  • EN
  • DE

ASEK71240LLC-30B3-T

Part No ASEK71240LLC-30B3-T
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description A71240 DEMO BOARD / A71240 - Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Bulk
Supplied Contents Board(s)
Utilized IC / Part A71240
Base Product Number ASEK71240
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1347442-ASEK71240LLC-30B3-T
Ultra Librarian 3D Model Ultra Librarian ASEK71240LLC-30B3-T CAD Model

Description

The ASEK71240LLC-30B3-T is an evaluation board designed for Allegro MicroSystems' ACS71240 current sensor IC. This board allows designers to quickly evaluate the ACS71240's performance in various applications, streamlining the development process for current sensing solutions.

Applications

  • Motor control
  • Load detection and management
  • Power supplies
  • Overcurrent fault detection
  • Energy metering

Features

  • On-board ACS71240 current sensor IC
  • Easy connection to external circuitry
  • Test points for signal monitoring
  • Designed for accurate current measurement
  • Compact board size

Benefits

  • Simplifies evaluation of the ACS71240 current sensor.
  • Accelerates design and prototyping.
  • Enables accurate current measurements.
  • Provides a convenient platform for testing.
  • Reduces development time and costs.

Technical Specifications

The ASEK71240LLC-30B3-T evaluation board is specifically designed around the ACS71240 current sensor IC. The '30B3' designation likely refers to a specific current range or sensitivity setting for the sensor. Generally, the board will have input terminals for connecting the current-carrying conductor, and output terminals for accessing the analog voltage representing the measured current. The board also includes decoupling capacitors and other passive components to optimize the sensor's performance. The ACS71240 is a galvanically isolated current sensor, providing reinforced isolation between the current-carrying conductor and the sensor's output. The current range of the sensor depends on the specific variant, but is typically up to 30 Amps. The output of the sensor is an analog voltage that is proportional to the current flowing through the primary conductor. The board will also have test points for monitoring the supply voltage, ground, and sensor output. The board typically requires a single power supply voltage, typically 3.3V or 5V. The datasheet for the ACS71240 will contain detailed information about the sensor's specifications, including accuracy, sensitivity, and operating temperature range. This board helps engineers quickly and easily measure AC or DC currents without needing to design a custom PCB for the ACS71240 sensor.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess