EN
  • EN
  • DE

ASEK-07-T-KIT-DK

Part No ASEK-07-T-KIT-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION SENSOR / - Hall Effect Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Box
Sensor Type Hall Effect
Supplied Contents Board(s)
Base Product Number ASEK-0
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347217-ASEK-07-T-KIT-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-07-T-KIT-DK CAD Model

Description

The ASEK-07-T-KIT-DK is an Evaluation Kit from Allegro MicroSystems designed to evaluate the performance of their current sensor ICs. This kit provides a platform for engineers to test and prototype current sensing applications, enabling them to quickly assess the capabilities of Allegro's sensors and optimize their designs.

Applications

  • Motor control systems
  • Inverters
  • Power supplies
  • Load detection and management
  • Overcurrent fault detection

Features

  • Includes various Allegro current sensor ICs
  • Provides a convenient platform for sensor evaluation
  • Allows easy connection to external circuitry
  • On-board test points for signal monitoring
  • Comprehensive documentation and software support

Benefits

  • Accelerates the design cycle by providing a ready-to-use evaluation platform.
  • Simplifies sensor performance testing with easy access to test points.
  • Enables accurate current measurements for optimized system performance.
  • Facilitates experimentation with different sensor configurations.
  • Reduces development costs by providing a cost-effective evaluation solution.

Technical Specifications

The ASEK-07-T-KIT-DK typically includes a main evaluation board with sockets or pads to accommodate various Allegro current sensor ICs in different packages. It often includes sensors from the ACS712, ACS714, ACS715, ACS758, or similar families. The board generally has provisions for external power supply connections, input/output signal connections, and test points for monitoring the sensor outputs. The kit also provides documentation including schematics, layout information, and application notes. The kit is designed to be used with a power supply capable of providing the necessary voltage and current for the sensor ICs being tested. Specific details on voltage requirements, current ranges, and output scaling depend on the specific sensors included within the kit, and this information is found in the corresponding datasheets for each part number. The purpose of this kit is to enable fast prototyping of various current sensing applications with Allegro Microsystems sensors.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess