EN
  • EN
  • DE

ARS19510LUBBTN-RSWPLUJ

Part No ARS19510LUBBTN-RSWPLUJ
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Position, Proximity, Speed (Modules)
Description 2-WIRE, DIFF. SPD AND DIR SENSOR / Magnetic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Allegro MicroSystems
Series *
Package Tape & Reel
Base Product Number ARS195
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347236-ARS19510LUBBTN-RSWPLUJ
Ultra Librarian 3D Model Ultra Librarian ARS19510LUBBTN-RSWPLUJ CAD Model

Description

The ARS19510LUBBTN-RSWPLUJ is a magnetic position sensor module manufactured by Allegro MicroSystems, LLC. This sensor is designed to provide high-resolution and accurate position sensing in demanding automotive and industrial applications. It incorporates advanced Hall-effect technology and signal processing to deliver precise angular position information, even in the presence of magnetic field interference and temperature variations. The module's robust design and compact form factor make it suitable for integration into a wide range of systems.

Applications:

  • Automotive Steering Systems: Provides accurate steering angle measurements for electronic power steering (EPS) systems.
  • Robotics: Used in robotic arms and joints to provide precise position feedback.
  • Industrial Automation: Implemented in automated machinery for position and speed control.
  • Electric Motor Control: Provides rotor position feedback for efficient motor control.
  • Valve Position Sensing: Monitors valve position in hydraulic and pneumatic systems.

Features:

  • High Resolution: Provides high-resolution angular position sensing.
  • Hall-Effect Technology: Utilizes advanced Hall-effect technology for accurate magnetic field measurement.
  • Robust Design: Designed for reliable operation in harsh automotive and industrial environments.
  • Compact Form Factor: Small size enables integration into space-constrained applications.
  • Automotive Qualified: Meets stringent automotive industry standards for reliability and performance.

Benefits:

  • Improved System Performance: Provides accurate position feedback for enhanced control and efficiency.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Integration: Compact form factor simplifies system design and integration.
  • Reduced System Costs: Integrated functionality reduces the need for external components.

Specifications:

The ARS19510LUBBTN-RSWPLUJ module features a wide operating temperature range, ensuring reliable performance in extreme conditions. The module is designed to operate over a specified voltage range and provides an analog output signal proportional to the measured angular position. The module is also protected against overvoltage and reverse polarity. This magnetic position sensor module is a high-performance solution for demanding automotive and industrial applications.

You May Also Be Interested in

Littelfuse Inc.
SENSOR REED SW SPST-NC W LEADS
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Hall Effect Magnet Digital PC Pin 3-SIP Module, Formed Leads
Lowest to $3.6893
Carlo Gavazzi Inc.
SEN PROX MAG NC
Lowest to $0.0705
Littelfuse Inc.
SENSOR REED SW SPDT WIRE LEADS
Need more? Email Us
Standex-Meder Electronics
SENSOR REED SWITCH SPST-NO CABLE
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic GMR (Giant Magnetoresistive) Digital PC Pin 3-SIP Module, Formed Leads
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO TERM PINS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess