EN
  • EN
  • DE

ARG82800KLVATR

Part No ARG82800KLVATR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Management - Specialized
Description PMIC FOR SAFETY-RELATED SYSTEMS / Automotive Systems PMIC 38-eTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive Systems
Current - Supply 13mA
Voltage - Supply 3.8V ~ 36V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-eTSSOP
Base Product Number ARG828
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347183-ARG82800KLVATR
Ultra Librarian 3D Model Ultra Librarian ARG82800KLVATR CAD Model

Description

The ARG82800KLVATR is a power management specialized integrated circuit (IC) that is ideal for use in automotive systems. It is a part of the automotive series (AEC-Q100) of devices from Allegro MicroSystems.

  • Application: automotive systems
  • Series: automotive (AEC-Q100)
  • Voltage Supply: 3.8V to 36V
  • Current Supply: 13mA
  • Package: tape and reel
  • Standard Package: 8000
  • Package/Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
  • Supplier Device Package: 38-eTSSOP
  • ECCN: EAR99
  • REACH: unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess