EN
  • EN
  • DE

ACS780KLRTR-150U-T

Part No ACS780KLRTR-150U-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CUR HALL 100A 7POWERSMD / Current Sensor 100A 1 Channel Hall Effect, Differential Unidirectional 7-PowerSMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Manufacturer Allegro MicroSystems
Packaging Reel - TR
For Measuring AC/DC
Sensor Type Hall Effect, Differential
Current - Sensing 100A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 26.66mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±0.8%
Voltage - Supply 4.5V ~ 5.5V
Response Time 3.6µs
Current - Supply (Max) 15mA
Temperature Range - Operating -40°C ~ 125°C
Polarization Unidirectional
Mounting Surface Mount
Case / Package 7-PowerSMD Module
Supplier Device Package 7-PSOF
Base Product Number ACS780
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1822-1,620-1822-2,ACS780LLRTR-150U-T,620-1822-6
Standard Package 3,000
Win Source Part Number 1336502-ACS780KLRTR-150U-T
Ultra Librarian 3D Model Ultra Librarian ACS780KLRTR-150U-T CAD Model

Description

The Allegro MicroSystems ACS780KLRTR-150U-T is a hall effect differential sensor designed for measuring current in both AC and DC circuits.

  • Sensitivity: 26.66mV/A
  • Current Measurement: up to 100A
  • Package: 7-PSOF
  • Voltage Supply Range: 4.5V to 5.5V
  • Temperature Range: -40°C to 125°C
  • Linearity: ±1%
  • Accuracy: ±0.8%
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Broadcom Limited
Current Sensors RoHS
Lowest to $19.7911
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2215 $55.9935
20+ $5.1048 $102.0960
31+ $4.9453 $153.3043
42+ $4.7858 $201.0036
55+ $4.6263 $254.4465
73+ $4.1477 $302.7821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,893 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess