EN
  • EN
  • DE

ACS710TKLA-12CB

Part No ACS710TKLA-12CB
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816517-ACS710TKLA-12CB
Ultra Librarian 3D Model Ultra Librarian ACS710TKLA-12CB CAD Model

Description

The ACS710TKLA-12CB is a fully integrated, high-voltage isolation current sensor IC from Allegro MicroSystems, designed for AC or DC current sensing in industrial, commercial, and communications systems.

Applications:

  • Motor Control: Used to measure motor current in variable speed drives and other motor control applications.
  • Load Detection and Management: Employed to detect and manage load currents in power distribution systems.
  • Inverters: Found in solar inverters and uninterruptible power supplies (UPS) to monitor current flow.
  • Switch-Mode Power Supplies: Used in switch-mode power supplies to monitor current for control and protection.
  • Overcurrent Fault Protection: Implemented in systems to detect and respond to overcurrent conditions, protecting equipment from damage.

Features:

  • High Isolation Voltage: Provides galvanic isolation between the current being sensed and the sensor's output.
  • Integrated Shield: Integrated shield greatly reduces capacitive coupling from current conductor to die due to high dV/dt signals, and prevents offset drift in high-side, high voltage applications.
  • Low Power Loss: Offers low insertion loss due to a low resistance current path.
  • Analog Output: Produces an analog output voltage proportional to the sensed current.
  • Fast Response Time: Has a fast response time to accurately capture current waveforms.

Benefits:

  • Enhanced System Safety: High isolation voltage improves system safety by preventing high-voltage hazards.
  • Accurate Current Measurement: Provides accurate current measurement for precise control and monitoring.
  • Reduced Power Consumption: Low power loss improves overall system efficiency.
  • Simplified System Design: Integrated solution simplifies system design and reduces component count.
  • Improved System Reliability: Overcurrent fault protection enhances system reliability and prevents equipment damage.

Additional Details:

The ACS710TKLA-12CB is a Hall-effect current sensor that measures current based on the magnetic field generated by the current flowing through the integrated conductor. The sensor converts the magnetic field into a proportional voltage output. The device operates from a single supply voltage, and its output is ratiometric, meaning it scales proportionally with the supply voltage.

Key specifications include the current sensing range, isolation voltage, sensitivity, and bandwidth. The device is available in a compact package suitable for surface mount assembly. Proper PCB layout and decoupling techniques are essential for optimal performance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess