Product Overview: AL9910SP-13 from Diodes Incorporated
The AL9910SP-13 is a high-performance, step-down DC/DC converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile and efficient device is specifically engineered to meet the demanding requirements of high-brightness LED applications, making it an ideal choice for LED drivers in general illumination products.
Key Features
- High Voltage Capability: The AL9910SP-13 can handle input voltages up to 450V, making it suitable for a wide range of supply sources, from low-voltage industrial applications to high-voltage residential lighting.
- Constant Current Output: It provides a precise and stable constant current output to ensure consistent luminosity, which is crucial for maintaining the quality of light in LED applications.
- High Efficiency: With its high efficiency, the AL9910SP-13 minimizes energy loss, thereby reducing heat generation and increasing the reliability and lifespan of the end product.
- Flexibility: The device offers flexibility in design with an adjustable output current and can be used in a variety of LED driver configurations including isolated and non-isolated topologies.
Applications
The AL9910SP-13 is designed for an array of applications, particularly those requiring efficient, high-voltage LED driving solutions. These include:
- Commercial and Residential LED Lighting
- Street Lighting
- Architectural Lighting
- Display Backlighting
- Emergency Lighting
Technical Specifications
The device is packed with features that ensure performance and reliability:
- Package: SOP-8
- Switching Frequency: Up to 300kHz
- Operating Temperature Range: -40°C to +125°C
- Thermal Shutdown Protection: Ensures the device operates within safe temperature limits.
- Overvoltage Protection: Protects the device and the load from high voltage transients.
With its robust design and comprehensive feature set, the AL9910SP-13 from Diodes Incorporated stands out as a reliable and effective solution for driving high-brightness LEDs in a multitude of lighting applications.