EN
  • EN
  • DE

ACS37002LMABTR-066U5

Part No ACS37002LMABTR-066U5
Manufacturer Allegro MicroSystems, LLC
Catalog Sensors, Transducers
Description 400 KHZ, HIGH ACCURACY CURRENT S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersCurrent Sensors
Mfr Allegro MicroSystems
Series ACS37002
Part Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 66.7A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 60mV/A
Frequency 400kHz
Linearity ±0.75%
Accuracy ±1.75%
Voltage - Supply 4.5V ~ 5.5V
Response Time 2.5μs
Current - Supply (Max) 18mA
Operating Temperature -40°C ~ 150°C
Polarization Unidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ACS370
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian ACS37002LMABTR-066U5 CAD Model

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 40.0KHZ 45M
Lowest to $2.3583
Honeywell
SENSOR 150PSIA 0.11" .13V
Lowest to $8.5909
Panasonic
SENSOR OPTICAL 6MM MODULE SLOT
Lowest to $12.2727
Nidec Copal Electronics
SENSOR LIQ LEAK NPN OPN COL OUT
Lowest to $159.7908
ON Semiconductor
SENSOR OPT 560NM AMBIENT 8 WFDFN
Lowest to $1.3636
Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Lowest to $82.9090
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.1512
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7847 $53.9235
12+ $8.8490 $106.1880
18+ $8.5725 $154.3050
25+ $8.2959 $207.3975
32+ $8.0194 $256.6208
42+ $7.1898 $301.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess