EN
  • EN
  • DE

A8660KESTR-J

Part No A8660KESTR-J
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Supply Controllers, Monitors
Description SYNCHRONOUS BUCK CONTROLLER / Power Supply Controller Automotive, Consumer, Industrial 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Consumer, Industrial
Voltage - Input 3V ~ 45V
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number A8660
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347387-A8660KESTR-J
Ultra Librarian 3D Model Ultra Librarian A8660KESTR-J CAD Model

Description

The 1347387-A8660KESTR-J is a power supply controller and monitor IC designed for use in automotive, consumer, and industrial applications.

  • Standards: AEC-Q100
  • Voltage Input Range: 3V to 45V
  • Current Supply: 2.5mA
  • Mounting: Surface Mount with Wettable Flank
  • Package: 20-WFQFN Exposed Pad
  • Supplier Device Package: 20-QFN (4x4)
  • Packaging: Tape and Reel
  • Standard Package: 1,500
  • Temperature Range: -40°C to 150°C
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: A8660

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
Lowest to $2.8378
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9861 $51.6386
62+ $1.6297 $101.0414
96+ $1.5787 $151.5552
131+ $1.5278 $200.1418
170+ $1.4769 $251.0730
227+ $1.3241 $300.5707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess