EN
  • EN
  • DE

A8585KLKTR-T

Part No A8585KLKTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Automotive AEC-Q100 qualified | IC REG BUCK 5V 2A 10SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 5V
Output Current 2A
Switching Frequency 300kHz ~ 550kHz
Mounting Style SMD
Manufacturer Package 10-LSOP Exposed Pad
Supplier Device Package 10-SOIC-EP
Family Part Number A8585
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134839-A8585KLKTR-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A8585KLKTR-T CAD Model

Description

The A8585KLKTR-T is a high-efficiency, monolithic step-down regulator with an integrated high-side power MOSFET from Allegro MicroSystems. It's designed to deliver a regulated voltage with excellent transient response and protection features, making it suitable for automotive and industrial applications.

Applications

  • Automotive power supplies
  • Industrial power supplies
  • Battery-powered devices
  • Point-of-load regulators
  • Microcontroller power supplies

Features

  • Integrated High-Side MOSFET: Simplifies design and reduces external component count.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Overcurrent Protection: Protects the regulator and load from damage due to overcurrent conditions.
  • Overvoltage Protection: Protects the load from damage due to overvoltage conditions.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits

  • Reduced System Cost: Integrated MOSFET reduces the need for external components.
  • Improved Efficiency: Minimizes power consumption and heat generation.
  • Enhanced System Reliability: Comprehensive protection features ensure robust performance.
  • Simplified Design: Easy to use and integrate into various applications.
  • Flexible Voltage Regulation: Accommodates a wide range of output voltage requirements.

The A8585KLKTR-T features a current-mode control architecture, which provides excellent transient response and stability. It also includes a soft-start function, which limits inrush current during startup. The device is available in a compact package, making it suitable for space-constrained applications.

Specifications:

  • Input Voltage Range: (Check datasheet, typically 3.8V to 36V)
  • Output Voltage Range: (Check datasheet, adjustable)
  • Output Current: (Check datasheet, e.g., up to 3A)
  • Switching Frequency: (Check datasheet, e.g., 2 MHz)
  • Operating Temperature Range: (Check datasheet, e.g., -40°C to 125°C)
  • Package: (Check datasheet, e.g., QFN)

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG QSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess