EN
  • EN
  • DE

A8281SLB

Part No A8281SLB
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB SUPPLY AND CONTROL-VOLTAGE REGULATORS | IC REG CONV RECVRS 1OUT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Status Obsolete
Applications Converter, Analog and Digital Satellite Receivers
Parts Input Voltage (V) 17.5V ~ 48V
Voltage - Output 13V, 18V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-PowerSOIC
Supplier Device Package 16-SOIC
Family Part Number A8281
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1134818-A8281SLB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A8281SLB CAD Model

Description

The Allegro MicroSystems LLC A8281SLB is an integrated circuit electronic component with a voltage output of 13V and 18V.

  • Voltage Output: 13V and 18V
  • Supplier Device Package: 16-SOIC
  • Temperature Range: -20°C to 85°C
  • Manufacturer: Allegro MicroSystems LLC
  • Manufacturer Homepage: www.allegromicro.com
  • Win Source Part Number: 1134818-A8281SLB
  • Manufacturer Package: 16-PowerSOIC
  • Component Status: Limited
  • Manufacturer Pack Quantity: 47

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess