EN
  • EN
  • DE

A3984SLP-T

Part No A3984SLP-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Souring
Description Moto Drive IC 35V 2A TSSOP-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463954-A3984SLP-T
Manufacturer Allegro MicroSystems, LLC
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 8 V ~ 35 V
Operating Temperature -20°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Ultra Librarian 3D Model Ultra Librarian A3984SLP-T CAD Model

Description

The A3984SLP-T is an integrated circuit designed by Allegro MicroSystems, specifically engineered for motor drive applications. This IC is capable of driving both windings of a bipolar stepper motor or two DC motors, supporting up to 35V and 2A per phase. It is housed in a TSSOP-24 package, making it conveniently compact for integration into space-constrained applications. The A3984SLP-T features a dual full-bridge output that is controlled by an SPI-compatible serial interface, enabling granular control over motor speed, acceleration, and direction. Various protection features are integrated, including thermal shutdown, under-voltage lockout, and crossover-current protection, ensuring safe and reliable operation under diverse conditions. This motor driver IC is an ideal choice for applications requiring precise control of stepper motors, such as 3D printers, CNC machines, and automated robotic systems. Its high level of integration and performance demonstrates Allegro's expertise in delivering advanced solutions for motion control applications.

You May Also Be Interested in

Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.7431
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
8bit MicroController
Lowest to $12.3753
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess