EN
  • EN
  • DE

A3845ELW

Part No A3845ELW
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description AM NOISE BLANKER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134587-A3845ELW
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3845ELW CAD Model

Description

The A3845ELW is a fully integrated Hall-effect latch designed by Allegro MicroSystems. It is often used in speed sensing, proximity detection, and brushless DC (BLDC) motor commutation applications. The device includes a Hall element, a linear amplifier, a latching circuit, and an open-collector output. It is known for its reliability and ability to maintain its output state even when the magnetic field is removed (latching action).

Applications:

  • Speed sensing: Used in automotive applications for anti-lock braking systems (ABS) and traction control systems (TCS).
  • Brushless DC (BLDC) motor commutation: Provides the necessary signals for efficient motor control in appliances, power tools, and automotive applications.
  • Proximity detection: Employed in applications like door and lid sensors in appliances and industrial equipment.
  • Flow meters: Used to detect the rotation of a magnetic impeller, providing flow rate information.
  • Robotics: Provides position feedback for robotic arms and other automated systems.

Features:

  • Hall-effect latch: Maintains its output state even when the magnetic field is removed.
  • Open-collector output: Allows for flexible interfacing with various logic circuits.
  • High sensitivity: Detects relatively weak magnetic fields.
  • Wide operating voltage range: Typically operates from 4.5 V to 24 V.
  • Temperature compensation: Provides stable performance over a wide temperature range.
  • Reverse battery protection: Protects the device from damage if the battery is connected incorrectly.

Benefits:

  • Reliable operation: Latching function ensures stable and predictable performance.
  • Easy to use: Simple to design into circuits due to its basic functionality.
  • Cost-effective: Provides a low-cost solution for magnetic field sensing.
  • Versatile: Suitable for a wide range of sensing applications.
  • Robust: Designed to withstand typical automotive and industrial environments.

The A3845ELW typically requires an external pull-up resistor on its output. It switches to a low state when a magnetic field of sufficient strength and polarity is present and remains in that state until a magnetic field of opposite polarity and sufficient strength is applied. Consult the official Allegro MicroSystems datasheet for complete specifications, including magnetic operate and release points, and recommended operating conditions.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess