Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134568-A3187LUA-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3187LUA-T CAD Model

Description

The A3187LUA-T is a unipolar Hall-effect switch from Allegro MicroSystems, LLC. These switches are activated by a south pole magnetic field of sufficient strength. When the magnetic field is removed or is below the release point, the switch turns off. The -T suffix generally indicates tape and reel packaging.

Applications

  • Brushless DC (BLDC) motor commutation: Provides position feedback for motor control systems.
  • Position sensing: Detects the presence or absence of a magnetic field for position indication.
  • Simple on/off switching: Can be used as a magnetic proximity switch in various applications.
  • Door/lid detection: Used to sense the opening or closing of doors and lids.
  • Flow meters: Senses rotation of a magnetic component to measure flow rate.

Features

  • Unipolar Hall-effect switch: Requires a south magnetic pole to activate.
  • Low voltage operation: Operates from a low supply voltage, suitable for battery-powered applications.
  • Small package size: LUA package for space-constrained applications.
  • High sensitivity: Detects weak magnetic fields.
  • Solid-state reliability: Contactless switching for long operational life.

Benefits

  • Simple to use: Easy to integrate into existing circuits.
  • Reliable operation: Provides consistent and dependable switching performance.
  • Long life: Solid-state design eliminates mechanical wear.
  • Cost-effective: Offers a competitive price for magnetic sensing applications.
  • Space-saving: Small package allows for compact designs.

Additional Details

The A3187LUA-T's key specifications are its operate point (Bop) and release point (Brp), which define the magnetic field strengths at which the switch turns on and off, respectively. Hysteresis, the difference between Bop and Brp, ensures clean switching behavior. The output is typically an open-collector or open-drain configuration, requiring a pull-up resistor.

The datasheet provides guidance on selecting the appropriate pull-up resistor value. Proper bypass capacitors are crucial for stable operation. The device is sensitive to electrostatic discharge (ESD), so precautions are necessary during handling and assembly. The A3187LUA-T provides an effective solution for basic magnetic sensing applications where a south pole activation is needed. Exceeding the absolute maximum ratings can cause permanent damage.

You May Also Be Interested in

NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention