EN
  • EN
  • DE

A31315LOLATR-XY-S-AR-10

Part No A31315LOLATR-XY-S-AR-10
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Series A31315
Package Tape & Reel
For Measuring Linear, Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output Analog Voltage
Output Signal Programmable
Actuator Type External Magnet, Not Included
Linearity ±0.3%
Resistance 4.23 kOhms
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339876-A31315LOLATR-XY-S-AR-10
Ultra Librarian 3D Model Ultra Librarian A31315LOLATR-XY-S-AR-10 CAD Model

Description

The A31315LOLATR-XY-S-AR-10 is a linear position measuring sensor from Allegro MicroSystems.

  • Technology: Hall-Effect
  • Package: Surface Mount
  • Termination: Gull Wing
  • Output Signal: Programmable Analog Voltage
  • External Requirement: External Magnet
  • Resistance: 4.23 kOhms
  • Linearity: ±0.3%
  • Rotation Angle: 0° ~ 360°
  • Measurement Type: Linear and Rotary
  • Voltage Supply: 4.5V ~ 5.5V
  • Temperature Range: -40°C ~ 150°C (TA)
  • Series: A31315
  • Package: 8-SOIC
  • Width: 3.90mm

You May Also Be Interested in

SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.6053
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Honeywell
POTENTIOMETER
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $8.6816
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
AMS-TAOS USA Inc.
AS5600L-AWLM WLP LF T&R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1606 $54.0878
30+ $3.4138 $102.4140
46+ $3.3071 $152.1266
63+ $3.2005 $201.6315
81+ $3.0938 $250.5978
109+ $2.7737 $302.3333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess