EN
  • EN
  • DE

A31315LLUBTR-XY-S-AR-10

Part No A31315LLUBTR-XY-S-AR-10
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Series A31315
Package Tape & Reel
For Measuring Linear, Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output Analog Voltage
Output Signal Programmable
Actuator Type External Magnet, Not Included
Linearity ±0.3%
Resistance 4.23 kOhms
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-A31315LLUBTR-XY-S-AR-10CT,620-A31315LLUBTR-XY-S-AR-10TR,620-A31315LLUBTR-XY-S-AR-10DKR
Standard Package 8,000
Win Source Part Number 1208947-A31315LLUBTR-XY-S-AR-10
Ultra Librarian 3D Model Ultra Librarian A31315LLUBTR-XY-S-AR-10 CAD Model

Description

The A31315LLUBTR-XY-S-AR-10 is a programmable output signal position sensor manufactured by Allegro MicroSystems.

  • Series: A31315
  • Applications: Measuring linear and rotary position
  • Resistance: 4.23 kOhms
  • Linearity: ±0.3%
  • Voltage Supply Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 150°C

You May Also Be Interested in

AMS-TAOS USA Inc.
AS5600L-AWLM WLP LF T&R
Need more? Email Us
Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $8.6816
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess