EN
  • EN
  • DE

A2526EL

Part No A2526EL
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description USB DUAL POWER CONTROL SWITCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134498-A2526EL
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2526EL CAD Model

Description

The A2526EL is a Hall-effect latch manufactured by Allegro MicroSystems, LLC. Hall-effect latches are semiconductor devices that detect the presence of a magnetic field and, unlike switches, maintain their output state even after the magnetic field is removed. The output will only change when a magnetic field of opposite polarity is applied.

Applications

  • Brushless DC (BLDC) motor commutation: Providing rotor position feedback.
  • Rotary position sensing: Detecting the angular position of a rotating shaft.
  • Proximity detection: Sensing the presence or absence of an object.
  • Valve position sensing: Determining the position of a valve.
  • Speed sensing: Measuring the speed of a rotating object.

Features

  • Hall-effect sensing: Detects magnetic fields using the Hall effect principle.
  • Latch function: Output state remains latched until a magnetic field of opposite polarity is applied.
  • High sensitivity: Responds to weak magnetic fields.
  • Wide operating voltage range: Operates over a wide range of supply voltages.
  • Robust EMC performance: Designed to withstand electromagnetic interference.

Benefits

  • Reliable position detection: Provides accurate and repeatable position information.
  • Contactless sensing: Eliminates mechanical wear and tear.
  • Long lifespan: Solid-state construction ensures a long operating life.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Simplified system design: Easy to integrate into existing systems.

Additional Details

The A2526EL's operate point (magnetic field strength required to turn the output on) and release point (magnetic field strength required to turn the output off by reversing the polarity) are crucial specifications. Hysteresis prevents unwanted output switching due to minor magnetic field variations. The device's output is typically an open collector or open drain configuration, requiring a pull-up resistor to the supply voltage.

The datasheet specifies the recommended pull-up resistor value, which affects switching speed and power consumption. The device's operating temperature range should be considered for applications operating in extreme environments. ESD precautions are important during handling to prevent damage. The A2526EL provides a dependable solution for various applications where a persistent magnetic field detection is needed and is also available in different package types.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess