EN
  • EN
  • DE

A1324LLHLX-T

Part No A1324LLHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Supply (Max) 9mA
Current - Output (Max) 10mA
Bandwidth 17kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Temperature Compensated
Case / Package SOT-23W
Win Source Part Number 1010990-A1324LLHLX-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Portable Devices, HVAC, Automotive, Medical
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian A1324LLHLX-T CAD Model

Description

The A1324LLHLX-T is a linear type temperature compensated electronic component manufactured by Allegro MicroSystems, LLC.

  • Technology: Hall Effect
  • Output Type: analog voltage
  • Sensor Type: single-axis
  • Sensing Range: -
  • Resolution: -
  • Package: SOT-23W
  • Supply Voltage Operating Range: 4.5 V to 5.5 V
  • Supply and Demand Status: sufficient
  • Applications: sensing and instrumentation, computers and computer peripherals, power management, portable devices, HVAC, automotive, and medical applications
  • Package Quantity: 10k pcs

You May Also Be Interested in

Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8079 $52.5135
135+ $0.7567 $102.1545
210+ $0.7312 $153.5520
295+ $0.6800 $200.6000
385+ $0.6545 $251.9825
480+ $0.6289 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,310 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess