EN
  • EN
  • DE

A1315LLHLT-2-T

Part No A1315LLHLT-2-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Technology Hall Effect
Output Type Analog Voltage
Supplier Device Package SOT-23W
Mounting Type Surface Mount
Package / Case SOT-23W
Base Product Number A1315
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1347434-A1315LLHLT-2-T
Ultra Librarian 3D Model Ultra Librarian A1315LLHLT-2-T CAD Model

Description

This linear magnetic sensor, part number 1347434-A1315LLHLT-2-T, is designed to work on Hall Effect technology.

  • Output Type: Analog voltage
  • Packaging: Tape and reel
  • Mounting: Surface mounted
  • Package: SOT-23W
  • Bandwidth: Not specified
  • Current Supply: Not specified
  • Output Current: Not specified
  • Sensing Range: Not specified
  • Resolution: Not specified
  • ECCN: EAR99 compliant
  • REACH: Unaffected
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: A1315

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess