EN
  • EN
  • DE

HG302C

Part No HG302C
Manufacturer AKM Semiconductor Inc.
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage - Operating 10V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-SIP
Win Source Part Number 1043299-HG302C
Family Name HG-302C
Introduction Date April 15, 2008
ECCN EAR99
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HG302C CAD Model

Description

The HG302C is a 3-axis electronic compass IC manufactured by AKM (Asahi Kasei Microdevices). It integrates three magnetic sensors, signal processing circuitry, and a serial interface within a single chip. Designed for applications requiring accurate direction sensing, the HG302C provides heading data by measuring the Earth's magnetic field in three dimensions.

Applications

  • Navigation Systems: Used in handheld GPS devices and automotive navigation systems for heading determination.
  • Robotics: Employed in robots for autonomous navigation and orientation.
  • Gaming Devices: Integrated into gaming controllers and virtual reality headsets for motion tracking and direction sensing.
  • Consumer Electronics: Utilized in smartphones and tablets for compass functionality and augmented reality applications.
  • Surveying Equipment: Used in surveying instruments for accurate direction measurement.

Features

  • 3-Axis Magnetic Sensing: Measures the magnetic field in three dimensions (X, Y, and Z axes).
  • High Accuracy: Provides accurate heading data with minimal drift.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • I2C Interface: Communicates with microcontrollers and other devices via the I2C serial interface.
  • Temperature Compensation: Includes temperature compensation circuitry for stable performance over a wide temperature range.

Benefits

  • Accurate Heading Data: Provides reliable heading information for navigation and orientation applications.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies connection to microcontrollers.
  • Stable Performance: Temperature compensation ensures consistent performance across varying temperatures.

Additional Details

The HG302C operates on a supply voltage of 2.5V to 3.6V. It provides a digital output of heading data in degrees. The device features a programmable magnetic field range and output data rate. It is available in a compact LGA package. This compass IC is designed for applications needing accurate and reliable heading information in a small and low-power package. Proper calibration is often required to compensate for local magnetic disturbances. The device is widely used in applications requiring accurate direction sensing, such as GPS navigation, robotics, and augmented reality. By measuring the magnetic field along three axes, it is less susceptible to tilt errors compared to single-axis compasses.

You May Also Be Interested in

Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,658 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess